Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC16835DL

Description
Win Source Part Number: 1255988-SN74ALVC1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5134-5R,SN74ALVC 16835DLG4,SN74ALVC16 835DLG4,-SN74ALVC168 35DLG4R,2156-SN74ALV C16835DL,-296-5134-5 ,TEXTISSN74ALVC16835 DL,296-5134-5,-296-5 134-5,-296-5134-5R,- SN74ALVC16835DLR,-SN 74ALVC16835DLG4 Base Product Number: 74ALVC16835
Request a Quote Datasheet
Description
Win Source Part Number: 1255988-SN74ALVC1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5134-5R,SN74ALVC 16835DLG4,SN74ALVC16 835DLG4,-SN74ALVC168 35DLG4R,2156-SN74ALV C16835DL,-296-5134-5 ,TEXTISSN74ALVC16835 DL,296-5134-5,-296-5 134-5,-296-5134-5R,- SN74ALVC16835DLR,-SN 74ALVC16835DLG4 Base Product Number: 74ALVC16835
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255988-SN74ALVC16835DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255988-SN74ALVC16835DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255988-SN74ALVC16835DL
Win Source Part Number: 1255988-SN74ALVC1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5134-5R,SN74ALVC 16835DLG4,SN74ALVC16 835DLG4,-SN74ALVC168 35DLG4R,2156-SN74ALV C16835DL,-296-5134-5 ,TEXTISSN74ALVC16835 DL,296-5134-5,-296-5 134-5,-296-5134-5R,- SN74ALVC16835DLR,-SN 74ALVC16835DLG4 Base Product Number: 74ALVC16835

Win Source Part Number: 1255988-SN74ALVC16835DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5134-5R,SN74ALVC16835DLG4,SN74ALVC16835DLG4,-SN74ALVC16835DLG4R,2156-SN74ALVC16835DL,-296-5134-5,TEXTISSN74ALVC16835DL,296-5134-5,-296-5134-5,-296-5134-5R,-SN74ALVC16835DLR,-SN74ALVC16835DLG4
Base Product Number: 74ALVC16835

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255988-SN74ALVC16835DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details