Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC16834DGVR

Description
Win Source Part Number: 1255992-SN74ALVC1683 4DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12860-2,2156-SN7 4ALVC16834DGVR-TITR, -74ALVC16834DGVRE4R, 296-12860-6,-74ALVC1 6834DGVRE4,296-12860 -1,-296-12860-1,2156 -SN74ALVC16834DGVR,- SN74ALVC16834DGVRR,T EXTISSN74ALVC16834DG VR,-74ALVC16834DGVRG 4,-296-12860-1,-74AL VC16834DGVRG4R Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255992-SN74ALVC1683 4DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12860-2,2156-SN7 4ALVC16834DGVR-TITR, -74ALVC16834DGVRE4R, 296-12860-6,-74ALVC1 6834DGVRE4,296-12860 -1,-296-12860-1,2156 -SN74ALVC16834DGVR,- SN74ALVC16834DGVRR,T EXTISSN74ALVC16834DG VR,-74ALVC16834DGVRG 4,-296-12860-1,-74AL VC16834DGVRG4R Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255992-SN74ALVC16834DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255992-SN74ALVC16834DGVR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255992-SN74ALVC16834DGVR
Win Source Part Number: 1255992-SN74ALVC1683 4DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12860-2,2156-SN7 4ALVC16834DGVR-TITR, -74ALVC16834DGVRE4R, 296-12860-6,-74ALVC1 6834DGVRE4,296-12860 -1,-296-12860-1,2156 -SN74ALVC16834DGVR,- SN74ALVC16834DGVRR,T EXTISSN74ALVC16834DG VR,-74ALVC16834DGVRG 4,-296-12860-1,-74AL VC16834DGVRG4R Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1255992-SN74ALVC16834DGVR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12860-2,2156-SN74ALVC16834DGVR-TITR,-74ALVC16834DGVRE4R,296-12860-6,-74ALVC16834DGVRE4,296-12860-1,-296-12860-1,2156-SN74ALVC16834DGVR,-SN74ALVC16834DGVRR,TEXTISSN74ALVC16834DGVR,-74ALVC16834DGVRG4,-296-12860-1,-74ALVC16834DGVRG4R
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255992-SN74ALVC16834DGVR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers