Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74ALVC16373DGGR

Description
BUS DRIVER, ALVC/VCX/A SERIES
Description
BUS DRIVER, ALVC/VCX/A SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN74ALVC16373DGGR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVC16373DGGR
Integrated Circuits (ICs) - Logic - Latches SN74ALVC16373DGGR
BUS DRIVER, ALVC/VCX/A SERIES

BUS DRIVER, ALVC/VCX/A SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number SN74ALVC16373DGGR
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT573PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP20
View Details
3 suppliers
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74LVCH16373APAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details