Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC162836DL

Description
Win Source Part Number: 1255987-SN74ALVC1628 36DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 20-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1514-5,-SN74ALVC 162836DLR,74ALVC1628 36DLG4,TEXTISSN74ALV C162836DL,-296-1514- 5,296-1514,-296-1514 -5R,-296-1514-5,296- 1514-5R,2156-SN74ALV C162836DL,74ALVC1628 36DLG4,-74ALVC162836 DLG4R,-74ALVC162836D LG4 Base Product Number: 74ALVC162836
Request a Quote Datasheet
Description
Win Source Part Number: 1255987-SN74ALVC1628 36DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 20-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1514-5,-SN74ALVC 162836DLR,74ALVC1628 36DLG4,TEXTISSN74ALV C162836DL,-296-1514- 5,296-1514,-296-1514 -5R,-296-1514-5,296- 1514-5R,2156-SN74ALV C162836DL,74ALVC1628 36DLG4,-74ALVC162836 DLG4R,-74ALVC162836D LG4 Base Product Number: 74ALVC162836
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255987-SN74ALVC162836DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255987-SN74ALVC162836DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255987-SN74ALVC162836DL
Win Source Part Number: 1255987-SN74ALVC1628 36DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tube Number of Circuits: 20-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1514-5,-SN74ALVC 162836DLR,74ALVC1628 36DLG4,TEXTISSN74ALV C162836DL,-296-1514- 5,296-1514,-296-1514 -5R,-296-1514-5,296- 1514-5R,2156-SN74ALV C162836DL,74ALVC1628 36DLG4,-74ALVC162836 DLG4R,-74ALVC162836D LG4 Base Product Number: 74ALVC162836

Win Source Part Number: 1255987-SN74ALVC162836DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tube
Number of Circuits: 20-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1514-5,-SN74ALVC162836DLR,74ALVC162836DLG4,TEXTISSN74ALVC162836DL,-296-1514-5,296-1514,-296-1514-5R,-296-1514-5,296-1514-5R,2156-SN74ALVC162836DL,74ALVC162836DLG4,-74ALVC162836DLG4R,-74ALVC162836DLG4
Base Product Number: 74ALVC162836

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255987-SN74ALVC162836DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Automotive Logic IC - 705-74AHC1G14GV-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details