Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC162334DLR

Description
Win Source Part Number: 1255996-SN74ALVC1623 34DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVC162334DLRG4,2 96-1511-6,296-1511-1 ,296-1511-2,-296-151 1-1,-296-1511-1,-296 -1511-1R,74ALVC16233 4DLRG4,296-1511-1R,- SN74ALVC162334DLRR,- 74ALVC162334DLRG4R,7 4ALVC162334DLRG4,296 -1511-2R,2156-SN74AL VC162334DLR,TEXTISSN 74ALVC162334DLR,296- 1511-6R Base Product Number: 74ALVC162334
Request a Quote Datasheet
Description
Win Source Part Number: 1255996-SN74ALVC1623 34DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVC162334DLRG4,2 96-1511-6,296-1511-1 ,296-1511-2,-296-151 1-1,-296-1511-1,-296 -1511-1R,74ALVC16233 4DLRG4,296-1511-1R,- SN74ALVC162334DLRR,- 74ALVC162334DLRG4R,7 4ALVC162334DLRG4,296 -1511-2R,2156-SN74AL VC162334DLR,TEXTISSN 74ALVC162334DLR,296- 1511-6R Base Product Number: 74ALVC162334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255996-SN74ALVC162334DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255996-SN74ALVC162334DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255996-SN74ALVC162334DLR
Win Source Part Number: 1255996-SN74ALVC1623 34DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVC162334DLRG4,2 96-1511-6,296-1511-1 ,296-1511-2,-296-151 1-1,-296-1511-1,-296 -1511-1R,74ALVC16233 4DLRG4,296-1511-1R,- SN74ALVC162334DLRR,- 74ALVC162334DLRG4R,7 4ALVC162334DLRG4,296 -1511-2R,2156-SN74AL VC162334DLR,TEXTISSN 74ALVC162334DLR,296- 1511-6R Base Product Number: 74ALVC162334

Win Source Part Number: 1255996-SN74ALVC162334DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 16-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVC162334DLRG4,296-1511-6,296-1511-1,296-1511-2,-296-1511-1,-296-1511-1,-296-1511-1R,74ALVC162334DLRG4,296-1511-1R,-SN74ALVC162334DLRR,-74ALVC162334DLRG4R,74ALVC162334DLRG4,296-1511-2R,2156-SN74ALVC162334DLR,TEXTISSN74ALVC162334DLR,296-1511-6R
Base Product Number: 74ALVC162334

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255996-SN74ALVC162334DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers