Texas Instruments High-Performance Analog Gates and Inverters SN74ALVC14PWR

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-5121-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5121-6-ND
Gates and Inverters 296-5121-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5121-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5121-2-ND
Gates and Inverters 296-5121-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5121-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5121-1-ND
Gates and Inverters 296-5121-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC14PWR - 102308-SN74ALVC14PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC14PWR
102308-SN74ALVC14PWR
Logic - Logic - Gates and Inverters - SN74ALVC14PWR 102308-SN74ALVC14PWR
Manufacturer: Texas Instruments Win Source Part Number: 102308-SN74ALVC14PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.35 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102308-SN74ALVC14PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.35 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74ALVC14PWR
3.6V TSSOP Logic IC 705-SN74ALVC14PWR
6-Ch Schmitt Trigger Inverter IC, 2.3-3.6V, 3.9ns, TSSOP Product overview: SN74ALVC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC14PWR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2.3-3.6V, 3.9ns, TSSOP Product overview: SN74ALVC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC14PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC14PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC14PWR
Gates and Inverters SN74ALVC14PWR
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Inverter Schmitt Trigger, 1 I/p, 85Deg C Rohs Compliant Texas Instruments - 04AJ4643 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Schmitt Trigger, 1 I/p, 85Deg C Rohs Compliant Texas Instruments
04AJ4643
Inverter Schmitt Trigger, 1 I/p, 85Deg C Rohs Compliant Texas Instruments 04AJ4643
INVERTER SCHMITT TRIGGER, 1 I/P, 85DEG C ROHS COMPLIANT: YES

INVERTER SCHMITT TRIGGER, 1 I/P, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Gates and Inverters - SN74ALVC14PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC14PWR
Logic - Gates and Inverters SN74ALVC14PWR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-5121-6-ND 102308-SN74ALVC14PWR 705-SN74ALVC14PWR SN74ALVC14PWR 04AJ4643 SN74ALVC14PWR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC14PWR 3.6V TSSOP Logic IC Gates and Inverters Inverter Schmitt Trigger, 1 I/p, 85Deg C Rohs Compliant Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT
Supply Voltage 2.3V ~ 3.6V 2.3 V ~ 3.6 V 3.6V 3.6V; 2.3V ~ 3.6V 1.7V ~ 2V (Low), 0.35V ~ 0.8V (High)
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 3.4 ns 3.4 ns 3.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input NAND gate - 74AHCT2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details