Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Schmitt-Trigger Inverter, 3.6V, 3.4ns, SOIC Product overview: SN74ALVC14DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC14DG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257991-SN74ALVC14DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.35V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALVC14
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC14DG4-ND | 705-SN74ALVC14DG4 | 1257991-SN74ALVC14DG4 | SN74ALVC14DG4 | SN74ALVC14DG4 | SN74ALVC14DG4 |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V | 2.3V ~ 3.6V | 1.7V ~ 2V (Low), 0.35V ~ 0.8V (High) | 3.6V | 3.6V; 2.3V ~ 3.6V |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 3.4 ns | 3.4 ns | 3.4 ns |