Hex Schmitt-Trigger Inverter, 3.3V, 3.4ns, SOIC Product overview: SN74ALVC14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC14D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
LOGIC, INVERTER HEX SCH-TRIG, 14SOIC; Logic Family / Base Number:74ALVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALVC14D | 296-33778-5-ND | 26AJ9226 | SN74ALVC14D | SN74ALVC14D | SN74ALVC14D |
| Product Name | 3.3V SOIC Logic IC | Gates and Inverters | Logic, Inverter Hex Sch-Trig, 14Soic; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 2.3V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.35V ~ 0.8V (High) | 3.6V | 3.6V; 2.3V ~ 3.6V |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 3.4 ns | 3.4 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |