Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85
3-Input NAND Gate IC, 1.65-3.6V, 3ns, SOIC Product overview: SN74ALVC10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258004-SN74ALVC10DR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-1509-1,-SN74ALV
Base Product Number: 74ALVC10
NAND Gate, ALVC/VCX/A Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
Logic Gates Triple 3-Input Positive-NAND Gate
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC10DR | 705-SN74ALVC10DR | 1258004-SN74ALVC10DR | SN74ALVC10DR | 296-1509-6-ND | SN74ALVC10DR | SN74ALVC10DR | SN74ALVC10DR | SN74ALVC10DR |
| Product Name | SN74ALVC10 Triple 3-Input Positive-NAND Gate | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V | ||
| Logic Family | ALVC | CMOS | |||||||
| Propagation Delay | 4.8 ns | 3 ns | 3 ns | 3 ns | |||||
| Operating Current | 0.0100 mA | 0.0100 mA | 24 mA |