Texas Instruments SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10DGVR

Description
Triple 3-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC10 Triple 3-Input Positive-NAND Gate - SN74ALVC10DGVR - Texas Instruments
Dallas, TX, United States
SN74ALVC10 Triple 3-Input Positive-NAND Gate
SN74ALVC10DGVR
SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10DGVR
Triple 3-Input Positive-NAND Gate 14-TVSOP -40 to 85

Triple 3-Input Positive-NAND Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC10DGVR - 765224-SN74ALVC10DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC10DGVR
765224-SN74ALVC10DGVR
Logic - Logic - Gates and Inverters - SN74ALVC10DGVR 765224-SN74ALVC10DGVR
Manufacturer: Texas Instruments Win Source Part Number: 765224-SN74ALVC10DGV R Series: 74ALVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TFSOP (0.173", 4.40mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC10 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TVSOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74ALVC10PY8; 74ALVC10PY; SN74ALVC10PW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765224-SN74ALVC10DGVR
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TVSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74ALVC10PY8; 74ALVC10PY; SN74ALVC10PW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.6V 24mA Logic IC - 705-SN74ALVC10DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74ALVC10DGVR
3.6V 24mA Logic IC 705-SN74ALVC10DGVR
3-Ch 3-In NAND Gate IC, 1.65-3.6V, 24mA, 3ns, TFSOP Product overview: SN74ALVC10DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10DGVR can be used for catalog matching and distributor lookup.

3-Ch 3-In NAND Gate IC, 1.65-3.6V, 24mA, 3ns, TFSOP Product overview: SN74ALVC10DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVC10DGVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALVC/VCX/A Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ALVC/VCX/A Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-5110-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5110-1-ND
Gates and Inverters 296-5110-1-ND
NAND Gate IC 3 Channel 14-TVSOP

NAND Gate IC 3 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5110-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5110-2-ND
Gates and Inverters 296-5110-2-ND
NAND Gate IC 3 Channel 14-TVSOP

NAND Gate IC 3 Channel 14-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC10DGVR
Logic Gates SN74ALVC10DGVR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC10DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC10DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC10DGVR
IC GATE NAND 3CH 3-INP 14TVSOP

IC GATE NAND 3CH 3-INP 14TVSOP

Supplier's Site
Gates and Inverters - SN74ALVC10DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC10DGVR
Gates and Inverters SN74ALVC10DGVR
NAND Gate IC 3 Channel 14-TVSOP

NAND Gate IC 3 Channel 14-TVSOP

Buy Now
Logic - Gates and Inverters - SN74ALVC10DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC10DGVR
Logic - Gates and Inverters SN74ALVC10DGVR
IC GATE NAND 3CH 3-INP 14TVSOP

IC GATE NAND 3CH 3-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC10DGVR 765224-SN74ALVC10DGVR 705-SN74ALVC10DGVR SN74ALVC10DGVR 296-5110-1-ND SN74ALVC10DGVR SN74ALVC10DGVR SN74ALVC10DGVR SN74ALVC10DGVR
Product Name SN74ALVC10 Triple 3-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74ALVC10DGVR 3.6V 24mA Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family ALVC CMOS
Propagation Delay 4.8 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details