Texas Instruments SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10D

Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC10 Triple 3-Input Positive-NAND Gate - SN74ALVC10D - Texas Instruments
Dallas, TX, United States
SN74ALVC10 Triple 3-Input Positive-NAND Gate
SN74ALVC10D
SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10D
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85

Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74ALVC10D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALVC/VCX/A Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ALVC/VCX/A Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ALVC10D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC10D-ND
Gates and Inverters 296-SN74ALVC10D-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74ALVC10D
SOIC Logic IC 705-SN74ALVC10D
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85 Product overview: SN74ALVC10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10D can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85 Product overview: SN74ALVC10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC10D - 934565-SN74ALVC10D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC10D
934565-SN74ALVC10D
Logic - Logic - Gates and Inverters - SN74ALVC10D 934565-SN74ALVC10D
Manufacturer: Texas Instruments Win Source Part Number: 934565-SN74ALVC10D Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-1509, 296-1509-5, 296-1509-5-ND, 296-SN74ALVC10D, SN74ALVC10DE4, SN74ALVC10DE4-ND, SN74ALVC10DG4, SN74ALVC10DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934565-SN74ALVC10D
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-1509, 296-1509-5, 296-1509-5-ND, 296-SN74ALVC10D, SN74ALVC10DE4, SN74ALVC10DE4-ND, SN74ALVC10DG4, SN74ALVC10DG4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC10D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC10D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC10D
Logic Gates SN74ALVC10D
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC10D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC10D
Logic - Gates and Inverters SN74ALVC10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC10D
Gates and Inverters SN74ALVC10D
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC10D SN74ALVC10D 296-SN74ALVC10D-ND 705-SN74ALVC10D 934565-SN74ALVC10D SN74ALVC10D SN74ALVC10D SN74ALVC10D SN74ALVC10D
Product Name SN74ALVC10 Triple 3-Input Positive-NAND Gate Gates and Inverters SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALVC10D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family ALVC CMOS
Propagation Delay 4.8 ns 3 ns 3 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54F64FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details