Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08PWRG4

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08PWRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08PWRG4
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08PWRG4
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08PWRG4 - 065258-SN74ALVC08PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08PWRG4
065258-SN74ALVC08PWRG4
Logic - Logic - Gates and Inverters - SN74ALVC08PWRG4 065258-SN74ALVC08PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065258-SN74ALVC08PWR G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065258-SN74ALVC08PWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74ALVC08PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALVC08PWRG4-ND
Gates and Inverters SN74ALVC08PWRG4-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74ALVC08PWRG4
3.6V TSSOP Logic IC 705-SN74ALVC08PWRG4
4-ch 2-input AND Gate IC, 1.65-3.6V, 2.9ns, TSSOP Product overview: SN74ALVC08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08PWRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 1.65-3.6V, 2.9ns, TSSOP Product overview: SN74ALVC08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC08PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08PWRG4
Gates and Inverters SN74ALVC08PWRG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08PWRG4
Logic Gates SN74ALVC08PWRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08PWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08PWRG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74ALVC08PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08PWRG4
Logic - Gates and Inverters SN74ALVC08PWRG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 815-SN74ALVC08PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
815-SN74ALVC08PWRG4
IC GATE AND 4CH 2-INP 14-TSSOP 815-SN74ALVC08PWRG4
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08PWRG4 065258-SN74ALVC08PWRG4 SN74ALVC08PWRG4-ND 705-SN74ALVC08PWRG4 SN74ALVC08PWRG4 SN74ALVC08PWRG4 SN74ALVC08PWRG4 SN74ALVC08PWRG4 815-SN74ALVC08PWRG4
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74ALVC08PWRG4 Gates and Inverters 3.6V TSSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-TSSOP
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND NOT; AND AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.8V
Logic Family ALVC CMOS; CMOS
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers