Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08PWR

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08PWR - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08PWR
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08PWR
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-5109-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5109-1-ND
Gates and Inverters 296-5109-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5109-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5109-2-ND
Gates and Inverters 296-5109-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5109-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5109-6-ND
Gates and Inverters 296-5109-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08PWR - 006622-SN74ALVC08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08PWR
006622-SN74ALVC08PWR
Logic - Logic - Gates and Inverters - SN74ALVC08PWR 006622-SN74ALVC08PWR
Manufacturer: Texas Instruments Win Source Part Number: 006622-SN74ALVC08PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006622-SN74ALVC08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
3.6V TSSOP Logic IC - 705-SN74ALVC08PWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74ALVC08PWR
3.6V TSSOP Logic IC 705-SN74ALVC08PWR
4-ch 2-input AND Gate IC, 1.65-3.6V, 2.9ns, TSSOP Product overview: SN74ALVC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08PWR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 1.65-3.6V, 2.9ns, TSSOP Product overview: SN74ALVC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVC08PWR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate

SN74ALVC08 Quadruple 2-Input Positive-AND Gate

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08PWR
Logic Gates SN74ALVC08PWR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74ALVC08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08PWR
Logic - Gates and Inverters SN74ALVC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC08PWR
Gates and Inverters SN74ALVC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, Sm, Logic, 74Alvc, And Gate; Logic Family / Base Number Texas Instruments - 28AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Alvc, And Gate; Logic Family / Base Number Texas Instruments
28AH5011
Ic, Sm, Logic, 74Alvc, And Gate; Logic Family / Base Number Texas Instruments 28AH5011
IC, SM, LOGIC, 74ALVC, AND GATE; Logic Family / Base Number:74ALVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, SM, LOGIC, 74ALVC, AND GATE; Logic Family / Base Number:74ALVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments - 97B9367 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments
97B9367
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments 97B9367
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ALVC08; Logic IC Family:74ALVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ALVC08; Logic IC Family:74ALVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74ALVC08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08PWR
Gates and Inverters SN74ALVC08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08PWR 296-5109-1-ND 006622-SN74ALVC08PWR 705-SN74ALVC08PWR SN74ALVC08PWR SN74ALVC08PWR SN74ALVC08PWR SN74ALVC08PWR SN74ALVC08PWR 28AH5011 97B9367 SN74ALVC08PWR
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC08PWR 3.6V TSSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Ic, Sm, Logic, 74Alvc, And Gate; Logic Family / Base Number Texas Instruments Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND; AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family ALVC
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers