Texas Instruments Logic - Logic - Gates and Inverters - SN74ALVC08NSRG4 SN74ALVC08NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253852-SN74ALVC08NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253852-SN74ALVC08NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALVC08NSRG4 - 1253852-SN74ALVC08NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08NSRG4
1253852-SN74ALVC08NSRG4
Logic - Logic - Gates and Inverters - SN74ALVC08NSRG4 1253852-SN74ALVC08NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253852-SN74ALVC08NS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253852-SN74ALVC08NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Quad 3.6V 24mA Logic IC - 705-SN74ALVC08NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.6V 24mA Logic IC
705-SN74ALVC08NSRG4
Quad 3.6V 24mA Logic IC 705-SN74ALVC08NSRG4
Quad 2-Input AND Gate IC, 1.65-3.6V, 24mA, SOP-14 Product overview: SN74ALVC08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08NSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 1.65-3.6V, 24mA, SOP-14 Product overview: SN74ALVC08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 - 815-SN74ALVC08NSRG4 - Utmel Electronic Limited
Hong Kong, China
ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14
815-SN74ALVC08NSRG4
ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 815-SN74ALVC08NSRG4
ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14

ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1253852-SN74ALVC08NSRG4 705-SN74ALVC08NSRG4 815-SN74ALVC08NSRG4
Product Name Logic - Logic - Gates and Inverters - SN74ALVC08NSRG4 Quad 3.6V 24mA Logic IC ALVC/VCX/A SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14
Gate Type NOT AND; AND GATE AND
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type AND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details