Texas Instruments SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74ALVC08IPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate - SN74ALVC08IPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate
SN74ALVC08IPWRQ1
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74ALVC08IPWRQ1
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ALVC08IPWRQ1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08IPWRQ1 - 896474-SN74ALVC08IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08IPWRQ1
896474-SN74ALVC08IPWRQ1
Logic - Logic - Gates and Inverters - SN74ALVC08IPWRQ1 896474-SN74ALVC08IPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 896474-SN74ALVC08IPW RQ1 Series: Automotive, AEC-Q100, 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31757-6, -296-31757-1-ND, SN74ALVC08IPWRQ1-ND, 296-31757-1, 296-31757-2

Manufacturer: Texas Instruments
Win Source Part Number: 896474-SN74ALVC08IPWRQ1
Series: Automotive, AEC-Q100, 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALVC08
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31757-6, -296-31757-1-ND, SN74ALVC08IPWRQ1-ND, 296-31757-1, 296-31757-2

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74ALVC08IPWRQ1
Quad 3.6V TSSOP Logic IC 705-SN74ALVC08IPWRQ1
Quad 2-Input AND Gate, 1.65-3.6V, 2.9ns, 85C, TSSOP Product overview: SN74ALVC08IPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08IPWRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 1.65-3.6V, 2.9ns, 85C, TSSOP Product overview: SN74ALVC08IPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08IPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31757-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31757-2-ND
Gates and Inverters 296-31757-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31757-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31757-6-ND
Gates and Inverters 296-31757-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31757-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31757-1-ND
Gates and Inverters 296-31757-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC08IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08IPWRQ1
Logic - Gates and Inverters SN74ALVC08IPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC08IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08IPWRQ1
Gates and Inverters SN74ALVC08IPWRQ1
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08IPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08IPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08IPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74ALVC08IPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC08IPWRQ1
Gates and Inverters SN74ALVC08IPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08IPWRQ1
Logic Gates SN74ALVC08IPWRQ1
Logic Gates Quad 2 Input Pos AND Gate

Logic Gates Quad 2 Input Pos AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08IPWRQ1 SN74ALVC08IPWRQ1 896474-SN74ALVC08IPWRQ1 705-SN74ALVC08IPWRQ1 296-31757-2-ND SN74ALVC08IPWRQ1 SN74ALVC08IPWRQ1 SN74ALVC08IPWRQ1 SN74ALVC08IPWRQ1 SN74ALVC08IPWRQ1
Product Name SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74ALVC08IPWRQ1 Quad 3.6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND NOT AND; AND GATE AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V
Logic Family ALVC CMOS
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers