Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08DRG4

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVC08DRG4 is a quadruple 2-input positive-AND gate designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 2.9 ns at 3.3 V and can drive outputs up to 24 mA. The device exhibits robust latch-up performance exceeding 250 mA per JESD 17 and provides ESD protection that surpasses JESD 22 standards, including 2000 V for the Human Body Model. The operating temperature range is specified from -40°C to 85°C. This component is suitable for applications requiring fast switching and reliable performance in low-voltage environments.

Datasheet Summary
Powered by GS/AI

The SN74ALVC08DRG4 is a quadruple 2-input positive-AND gate designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 2.9 ns at 3.3 V and can drive outputs up to 24 mA. The device exhibits robust latch-up performance exceeding 250 mA per JESD 17 and provides ESD protection that surpasses JESD 22 standards, including 2000 V for the Human Body Model. The operating temperature range is specified from -40°C to 85°C. This component is suitable for applications requiring fast switching and reliable performance in low-voltage environments.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08DRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08DRG4
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08DRG4
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74ALVC08DRG4
Quad 3.6V SOIC Logic IC 705-SN74ALVC08DRG4
Quad 2-Input AND Gate, 4x1, CMOS, 3.6V, 2.9ns, SOIC Product overview: SN74ALVC08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 4x1, CMOS, 3.6V, 2.9ns, SOIC Product overview: SN74ALVC08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC08DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALVC08DRG4-ND
Gates and Inverters SN74ALVC08DRG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258001-SN74ALVC08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258001-SN74ALVC08DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258001-SN74ALVC08DRG4
Win Source Part Number: 1258001-SN74ALVC08DR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALVC Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALVC08

Win Source Part Number: 1258001-SN74ALVC08DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALVC08

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALVC08DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08DRG4
Logic - Gates and Inverters SN74ALVC08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08DRG4
Logic Gates SN74ALVC08DRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74ALVC08DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08DRG4
Gates and Inverters SN74ALVC08DRG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08DRG4 705-SN74ALVC08DRG4 SN74ALVC08DRG4-ND 1258001-SN74ALVC08DRG4 SN74ALVC08DRG4 SN74ALVC08DRG4 SN74ALVC08DRG4 SN74ALVC08DRG4
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Quad 3.6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family ALVC
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers