Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08DGVR

Description
Quadruple 2-Input Positive-AND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08DGVR - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08DGVR
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08DGVR
Quadruple 2-Input Positive-AND Gate 14-TVSOP -40 to 85

Quadruple 2-Input Positive-AND Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Quad 3.6V Logic IC - 705-SN74ALVC08DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.6V Logic IC
705-SN74ALVC08DGVR
Quad 3.6V Logic IC 705-SN74ALVC08DGVR
Quad 2-Input AND Gate, CMOS, 1.65-3.6V, 2.9ns, TFSOP Product overview: SN74ALVC08DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, 1.65-3.6V, 2.9ns, TFSOP Product overview: SN74ALVC08DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-5107-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5107-1-ND
Gates and Inverters 296-5107-1-ND
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5107-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5107-2-ND
Gates and Inverters 296-5107-2-ND
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08DGVR - 029822-SN74ALVC08DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08DGVR
029822-SN74ALVC08DGVR
Logic - Logic - Gates and Inverters - SN74ALVC08DGVR 029822-SN74ALVC08DGVR
Manufacturer: Texas Instruments Win Source Part Number: 029822-SN74ALVC08DGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029822-SN74ALVC08DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALVC08DGVR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC08DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08DGVR
Gates and Inverters SN74ALVC08DGVR
AND Gate IC 4 Channel 14-TVSOP

AND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08DGVR
Logic Gates SN74ALVC08DGVR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC08DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08DGVR
Logic - Gates and Inverters SN74ALVC08DGVR
IC GATE AND 4CH 2-INP 14TVSOP

IC GATE AND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08DGVR
IC GATE AND 4CH 2-INP 14TVSOP

IC GATE AND 4CH 2-INP 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08DGVR 705-SN74ALVC08DGVR 296-5107-1-ND 029822-SN74ALVC08DGVR SN74ALVC08DGVR SN74ALVC08DGVR SN74ALVC08DGVR SN74ALVC08DGVR SN74ALVC08DGVR
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Quad 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC08DGVR Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family ALVC CMOS
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details