Texas Instruments Logic - Logic - Gates and Inverters - SN74ALVC04PW SN74ALVC04PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 934564-SN74ALVC04PW Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33776-5, 296-33776-5-ND, 296-SN74ALVC04PW, SN74ALVC04PW-ND, SN74ALVC04PWE4, SN74ALVC04PWE4-ND, SN74ALVC04PWG4, SN74ALVC04PWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934564-SN74ALVC04PW Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33776-5, 296-33776-5-ND, 296-SN74ALVC04PW, SN74ALVC04PW-ND, SN74ALVC04PWE4, SN74ALVC04PWE4-ND, SN74ALVC04PWG4, SN74ALVC04PWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALVC04PW - 934564-SN74ALVC04PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC04PW
934564-SN74ALVC04PW
Logic - Logic - Gates and Inverters - SN74ALVC04PW 934564-SN74ALVC04PW
Manufacturer: Texas Instruments Win Source Part Number: 934564-SN74ALVC04PW Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33776-5, 296-33776-5-ND, 296-SN74ALVC04PW, SN74ALVC04PW-ND, SN74ALVC04PWE4, SN74ALVC04PWE4-ND, SN74ALVC04PWG4, SN74ALVC04PWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934564-SN74ALVC04PW
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33776-5, 296-33776-5-ND, 296-SN74ALVC04PW, SN74ALVC04PW-ND, SN74ALVC04PWE4, SN74ALVC04PWE4-ND, SN74ALVC04PWG4, SN74ALVC04PWG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934564-SN74ALVC04PW
Product Name Logic - Logic - Gates and Inverters - SN74ALVC04PW
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details