Inverter IC 6 Channel 14-SOIC
Hex Inverter 6-Bit SOIC 1.65-3.6V CMOS Logic IC Product overview: SN74ALVC04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04DRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257999-SN74ALVC04DR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALVC
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVC04DRG4,
Base Product Number: 74ALVC04
Inverter IC 6 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC04DRG4-ND | 705-SN74ALVC04DRG4 | 1257999-SN74ALVC04DRG4 | SN74ALVC04DRG4 |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V |
| Inputs | 1 | 1 | 1 | 1 |
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | |
| Low Level Output Current (Sink) | 24 mA | 24 mA |