Hex Inverter 6-Bit CMOS 3.6V 14-TVSOP Product overview: SN74ALVC04DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04DGVR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TVSOP
Inverter IC 6 Channel 14-TVSOP
Inverter IC 6 Channel 14-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253850-SN74ALVC04DG
Series: 74ALVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-TVSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74ALVC04PGG; TC74VCX04FT(EL); TC74VCX04FT(SPL);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 14TVSOP
Inverter IC 6 Channel 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALVC04DGVR | 296-5105-2-ND | 1253850-SN74ALVC04DGVR | SN74ALVC04DGVR | SN74ALVC04DGVR | SN74ALVC04DGVR |
| Product Name | 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALVC04DGVR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |