Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74ALVC00PWRG4 |
| Product Name | SN74ALVC00 Quadruple 2-Input Positive-NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 |
| Logic Family | ALVC |
| Propagation Delay | 4.4 ns |