Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 85
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate
4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, 3ns, TSSOP Product overview: SN74ALVC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00PWR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009649-SN74ALVC00PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
LOGIC, NAND GATE, TSSOP-14; Logic Family / Base Number:74ALVC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC00PWR | SN74ALVC00PWR | 705-SN74ALVC00PWR | 296-5104-1-ND | 009649-SN74ALVC00PWR | SN74ALVC00PWR | SN74ALVC00PWR | SN74ALVC00PWR | SN74ALVC00PWR | 26AJ9224 | SN74ALVC00PWR |
| Product Name | SN74ALVC00 Quadruple 2-Input Positive-NAND Gate | 3.6V 24mA TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALVC00PWR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic, Nand Gate, Tssop-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND | NAND; NAND Gate | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 3.6V | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | ||
| Logic Family | ALVC | ||||||||||
| Propagation Delay | 4.4 ns | 3 ns | 3 ns | 3 ns | 3 ns | ||||||
| Operating Current | 0.0100 mA | 0.0100 mA | 24 mA | 24 mA | 24 mA |