Texas Instruments SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00NSR

Description
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate - SN74ALVC00NSR - Texas Instruments
Dallas, TX, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate
SN74ALVC00NSR
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00NSR
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 85

Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-5103-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5103-2-ND
Gates and Inverters 296-5103-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-5103-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5103-1-ND
Gates and Inverters 296-5103-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC00NSR - 1253849-SN74ALVC00NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC00NSR
1253849-SN74ALVC00NSR
Logic - Logic - Gates and Inverters - SN74ALVC00NSR 1253849-SN74ALVC00NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253849-SN74ALVC00NS R Series: 74ALVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74VCX00M; 74ALVC00M_Q; 74ALVC00MTC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253849-SN74ALVC00NSR
Series: 74ALVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74VCX00M; 74ALVC00M_Q; 74ALVC00MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74ALVC00NSR
3.6V 24mA Logic IC 705-SN74ALVC00NSR
4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, 3ns, SOP Product overview: SN74ALVC00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00NSR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, 3ns, SOP Product overview: SN74ALVC00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVC00NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALVC00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC00NSR
Logic - Gates and Inverters SN74ALVC00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74ALVC00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC00NSR
Gates and Inverters SN74ALVC00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC00NSR 296-5103-2-ND 1253849-SN74ALVC00NSR 705-SN74ALVC00NSR SN74ALVC00NSR SN74ALVC00NSR SN74ALVC00NSR SN74ALVC00NSR
Product Name SN74ALVC00 Quadruple 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC00NSR 3.6V 24mA Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family ALVC CMOS
Propagation Delay 4.4 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details