Texas Instruments SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00DR

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate - SN74ALVC00DR - Texas Instruments
Dallas, TX, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate
SN74ALVC00DR
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00DR
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74ALVC00DR
3.6V SOIC Logic IC 705-SN74ALVC00DR
4-Bit NAND Gate IC, 2-Input, 3.6V, SOIC, CMOS Product overview: SN74ALVC00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00DR can be used for catalog matching and distributor lookup.

4-Bit NAND Gate IC, 2-Input, 3.6V, SOIC, CMOS Product overview: SN74ALVC00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-5101-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5101-2-ND
Gates and Inverters 296-5101-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5101-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5101-1-ND
Gates and Inverters 296-5101-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5101-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5101-6-ND
Gates and Inverters 296-5101-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALVC00DR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC00DR - 029819-SN74ALVC00DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC00DR
029819-SN74ALVC00DR
Logic - Logic - Gates and Inverters - SN74ALVC00DR 029819-SN74ALVC00DR
Manufacturer: Texas Instruments Win Source Part Number: 029819-SN74ALVC00DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029819-SN74ALVC00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74ALVC00DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC00DR
Gates and Inverters SN74ALVC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC00DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC00DR
Gates and Inverters SN74ALVC00DR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALVC00DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC00DR
Logic - Gates and Inverters SN74ALVC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC00DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC00DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC00DR
Logic Gates SN74ALVC00DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC00DR 705-SN74ALVC00DR 296-5101-2-ND SN74ALVC00DR 029819-SN74ALVC00DR SN74ALVC00DR SN74ALVC00DR SN74ALVC00DR SN74ALVC00DR SN74ALVC00DR
Product Name SN74ALVC00 Quadruple 2-Input Positive-NAND Gate 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC00DR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family ALVC
Propagation Delay 4.4 ns 3 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 24 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details