Texas Instruments SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00D

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate - SN74ALVC00D - Texas Instruments
Dallas, TX, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate
SN74ALVC00D
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00D
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74ALVC00D - Rochester Electronics
Newburyport, MA, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

Supplier's Site Datasheet
Gates and Inverters - 296-26432-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26432-5-ND
Gates and Inverters 296-26432-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74ALVC00D
Quad 3.6V SOIC Logic IC 705-SN74ALVC00D
Quad 2-Input NAND Gate, 1.65-3.6V, 85°C, SOIC Product overview: SN74ALVC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 1.65-3.6V, 85°C, SOIC Product overview: SN74ALVC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC00D - 1253847-SN74ALVC00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC00D
1253847-SN74ALVC00D
Logic - Logic - Gates and Inverters - SN74ALVC00D 1253847-SN74ALVC00D
Manufacturer: Texas Instruments Win Source Part Number: 1253847-SN74ALVC00D Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC00 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253847-SN74ALVC00D
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC00
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3ns at 3.3V, 50pF

Buy Now
Gates and Inverters - SN74ALVC00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC00D
Gates and Inverters SN74ALVC00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALVC00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC00D
Logic - Gates and Inverters SN74ALVC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC00D SN74ALVC00D 296-26432-5-ND 705-SN74ALVC00D 1253847-SN74ALVC00D SN74ALVC00D SN74ALVC00D SN74ALVC00D
Product Name SN74ALVC00 Quadruple 2-Input Positive-NAND Gate Gates and Inverters Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALVC00D Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family ALVC
Propagation Delay 4.4 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers