Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALS996-1DW

Description
Win Source Part Number: 1257346-SN74ALS996-1 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257346-SN74ALS996-1 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257346-SN74ALS996-1DW
Integrated Circuits (ICs) - Logic - Latches 1257346-SN74ALS996-1DW
Win Source Part Number: 1257346-SN74ALS996-1 DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS9 Product Status: Obsolete

Win Source Part Number: 1257346-SN74ALS996-1DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS9
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74ALS996-1DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS996-1DW
Logic - Latches SN74ALS996-1DW
IC LATCH EDGE TRIG OCT D 24-SOIC

IC LATCH EDGE TRIG OCT D 24-SOIC

Supplier's Site Datasheet
Latches - SN74ALS996-1DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257346-SN74ALS996-1DW SN74ALS996-1DW SN74ALS996-1DW
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162373-SP 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801VXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details