Texas Instruments SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS992NTE4

Description
9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet
Description
9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs - SN74ALS992NTE4 - Texas Instruments
Dallas, TX, United States
SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs
SN74ALS992NTE4
SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS992NTE4
9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70

9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74ALS992NTE4
Product Name SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs
Output Characteristics 3-State
Supply Voltage 5V; 5
Operating Current 80 mA
Propagation Delay 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers