Texas Instruments High-Performance Analog Logic - Logic - Latches - SN74ALS992DWR SN74ALS992DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934561-SN74ALS992DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALS9 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934561-SN74ALS992DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALS9 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS992DWR
934561-SN74ALS992DWR
Logic - Logic - Latches - SN74ALS992DWR 934561-SN74ALS992DWR
Manufacturer: Texas Instruments Win Source Part Number: 934561-SN74ALS992DWR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALS9 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934561-SN74ALS992DWR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ALS9
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Latches - SN74ALS992DWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS992DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS992DWR
Integrated Circuits (ICs) - Logic - Latches SN74ALS992DWR
IC LATCH TRANSP 9BIT D 24-SOIC

IC LATCH TRANSP 9BIT D 24-SOIC

Supplier's Site
Logic - Latches - SN74ALS992DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS992DWR
Logic - Latches SN74ALS992DWR
IC LATCH TRANSP 9BIT D 24-SOIC

IC LATCH TRANSP 9BIT D 24-SOIC

Supplier's Site Datasheet
Latches - SN74ALS992DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 934561-SN74ALS992DWR SN74ALS992DWR-ND SN74ALS992DWR SN74ALS992DWR SN74ALS992DWR
Product Name Logic - Logic - Latches - SN74ALS992DWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 24-SOIC; SOIC "24-SOIC (0.295"", 7.50mm Width)"; SOIC SOIC 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74HC573PW,112 - 908239-74HC573PW,112 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 20-TSSOP; SOP; SSOP
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details