Texas Instruments SN74ALS990 Octal D-Type Transparent Read-Back Latches SN74ALS990DWG4

Description
Octal D-Type Transparent Read-Back Latches 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Read-Back Latches 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS990 Octal D-Type Transparent Read-Back Latches - SN74ALS990DWG4 - Texas Instruments
Dallas, TX, United States
SN74ALS990 Octal D-Type Transparent Read-Back Latches
SN74ALS990DWG4
SN74ALS990 Octal D-Type Transparent Read-Back Latches SN74ALS990DWG4
Octal D-Type Transparent Read-Back Latches 20-SOIC 0 to 70

Octal D-Type Transparent Read-Back Latches 20-SOIC 0 to 70

Buy Now Datasheet
Logic - Latches - SN74ALS990DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS990DWG4
Logic - Latches SN74ALS990DWG4
IC D-TYPE LATCH SGL 3-ST 20SOIC

IC D-TYPE LATCH SGL 3-ST 20SOIC

Supplier's Site Datasheet
Latches - SN74ALS990DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74ALS990DWG4 SN74ALS990DWG4 SN74ALS990DWG4
Product Name SN74ALS990 Octal D-Type Transparent Read-Back Latches Logic - Latches Latches
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 70 mA
Propagation Delay 24 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs - CABT16373AMDLREP - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers