Texas Instruments SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs SN74ALS873BDWR

Description
Dual 4-Bit D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs - SN74ALS873BDWR - Texas Instruments
Dallas, TX, United States
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs
SN74ALS873BDWR
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs SN74ALS873BDWR
Dual 4-Bit D-Type Latches With 3-State Outputs 24-SOIC 0 to 70

Dual 4-Bit D-Type Latches With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-29550-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS873BDWR
1253839-SN74ALS873BDWR
Logic - Logic - Latches - SN74ALS873BDWR 1253839-SN74ALS873BDWR
Manufacturer: Texas Instruments Win Source Part Number: 1253839-SN74ALS873BD WR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 8ns Family Name: SN74ALS873 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74ALS873BNTE4; SN74ALS873BNT3; SN74ALS873BNT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253839-SN74ALS873BDWR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 8ns
Family Name: SN74ALS873
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74ALS873BNTE4; SN74ALS873BNT3; SN74ALS873BNT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74ALS873BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC

Buy Now
Logic - Latches - SN74ALS873BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS873BDWR
Logic - Latches SN74ALS873BDWR
IC LATCH 4BIT DUAL D 3ST 24SOIC

IC LATCH 4BIT DUAL D 3ST 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS873BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS873BDWR
Integrated Circuits (ICs) - Logic - Latches SN74ALS873BDWR
IC LATCH 4BIT DUAL D 3ST 24SOIC

IC LATCH 4BIT DUAL D 3ST 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS873BDWR 296-29550-2-ND 1253839-SN74ALS873BDWR SN74ALS873BDWR SN74ALS873BDWR SN74ALS873BDWR
Product Name SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ALS873BDWR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 32 mA
Propagation Delay 14 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HC573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
Latches - 9334FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers