Texas Instruments SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86N

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates - SN74ALS86N - Texas Instruments
Dallas, TX, United States
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates
SN74ALS86N
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86N
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS86N - 065256-SN74ALS86N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS86N
065256-SN74ALS86N
Logic - Logic - Gates and Inverters - SN74ALS86N 065256-SN74ALS86N
Manufacturer: Texas Instruments Win Source Part Number: 065256-SN74ALS86N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065256-SN74ALS86N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS86N - Rochester Electronics
Newburyport, MA, United States
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates

SN74ALS86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ALS86N
5.5V Logic IC 705-SN74ALS86N
4-Ch XOR Gate IC, 2-Input, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86N can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 2-Input, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-5093-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5093-5-ND
Gates and Inverters 296-5093-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 26AJ9221 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
26AJ9221
Ic, Gate; Logic Family / Base Number Texas Instruments 26AJ9221
IC, GATE; Logic Family / Base Number:74ALS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74ALS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74ALS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74ALS; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ALS86N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS86N
Logic - Gates and Inverters SN74ALS86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS86N
Logic Gates SN74ALS86N
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS86N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ALS86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS86N
Gates and Inverters SN74ALS86N
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS86N 065256-SN74ALS86N SN74ALS86N 705-SN74ALS86N 296-5093-5-ND 26AJ9221 SN74ALS86N SN74ALS86N SN74ALS86N SN74ALS86N
Product Name SN74ALS86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74ALS86N 5.5V Logic IC Gates and Inverters Ic, Gate; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR XOR; XOR GATE, OR GATE XOR XOR; XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0059 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details