Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 065255-SN74ALS86DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
4-Bit XOR Gate IC, 4.5-5.5V, 2-Input, 17ns, SOIC Product overview: SN74ALS86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86DR can be used for catalog matching and distributor lookup.
XOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS86DR | 296-14751-1-ND | 065255-SN74ALS86DR | 705-SN74ALS86DR | SN74ALS86DR | SN74ALS86DR | SN74ALS86DR | SN74ALS86DR | SN74ALS86DR | SN74ALS86DR |
| Product Name | SN74ALS86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS86DR | 5.5V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | ALS | TTL | ||||||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0059 mA | 8 mA | 8 mA |