Texas Instruments SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates - SN74ALS86D - Texas Instruments
Dallas, TX, United States
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates
SN74ALS86D
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-5092-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5092-5-ND
Gates and Inverters 296-5092-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALS86D - Rochester Electronics
Newburyport, MA, United States
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates

SN74ALS86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS86D - 765222-SN74ALS86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS86D
765222-SN74ALS86D
Logic - Logic - Gates and Inverters - SN74ALS86D 765222-SN74ALS86D
Manufacturer: Texas Instruments Win Source Part Number: 765222-SN74ALS86D Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS86 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS86MX_NL; DM74ALS86MX; DM74ALS86M_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765222-SN74ALS86D
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS86MX_NL; DM74ALS86MX; DM74ALS86M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS86D
5V SOIC Logic IC 705-SN74ALS86D
4x 2-Input XOR Gate IC, 5V, 17ns, SOIC Product overview: SN74ALS86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86D can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gate IC, 5V, 17ns, SOIC Product overview: SN74ALS86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS86D
Logic - Gates and Inverters SN74ALS86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS86D
Gates and Inverters SN74ALS86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic IC - 16998746 - Radwell International
Willingboro, NJ, United States
Logic IC
16998746
Logic IC 16998746
IC, LOGIC GATE, XOR, 4 GATES, 8 INPUTS, 4 OUTPUTS, 4 BITS, 5.5V, 17NS, 8MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC GATE, XOR, 4 GATES, 8 INPUTS, 4 OUTPUTS, 4 BITS, 5.5V, 17NS, 8MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS86D 296-5092-5-ND SN74ALS86D 765222-SN74ALS86D 705-SN74ALS86D SN74ALS86D SN74ALS86D 16998746 SN74ALS86D
Product Name SN74ALS86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS86D 5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0059 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details