Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Win Source Part Number: 1259026-SN74ALS867AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS867ADWR-
Base Product Number: SN74ALS8
Product Status: Obsolete
IC COUNTER SYNC 8BIT BIN 24-SOIC
IC BINARY COUNTER 8-BIT 24SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS867ADWR | SN74ALS867ADWR-ND | 1259026-SN74ALS867ADWR | SN74ALS867ADWR | SN74ALS867ADWR | SN74ALS867ADWR |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Package Type | SOP; SOP24 | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Logic Family | TTL |