9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
IC LATCH 9BIT D 3STATE 24DIP
IC LATCH 9BIT D 3STATE 24DIP
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS843NT | 296-33771-5-ND | SN74ALS843NT | SN74ALS843NT | SN74ALS843NT |
| Product Name | SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 67 mA | ||||
| Propagation Delay | 18 ns | 5 ns |