Texas Instruments SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ALS843DW

Description
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ALS843DW - Texas Instruments
Dallas, TX, United States
SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ALS843DW
SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ALS843DW
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC 0 to 70

9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS843DW - Rochester Electronics
Newburyport, MA, United States
SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs

SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - SN74ALS843DW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257355-SN74ALS843DW
Integrated Circuits (ICs) - Logic - Latches 1257355-SN74ALS843DW
Win Source Part Number: 1257355-SN74ALS843DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS843DWG4,SN74A LS843DWG4,2156-SN74A LS843DW,SN74ALS843DW E4,SN74ALS843DWE4,TE XTISSN74ALS843DW Base Product Number: 74ALS843

Win Source Part Number: 1257355-SN74ALS843DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS843DWG4,SN74ALS843DWG4,2156-SN74ALS843DW,SN74ALS843DWE4,SN74ALS843DWE4,TEXTISSN74ALS843DW
Base Product Number: 74ALS843

Buy Now Datasheet
Latches - SN74ALS843DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS843DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS843DW
Integrated Circuits (ICs) - Logic - Latches SN74ALS843DW
IC LATCH 9BIT D 3STATE 24-SOIC

IC LATCH 9BIT D 3STATE 24-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS843DW SN74ALS843DW SN74ALS843DW-ND 1257355-SN74ALS843DW SN74ALS843DW SN74ALS843DW
Product Name SN74ALS843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 67 mA
Propagation Delay 18 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers