Texas Instruments High-Performance Analog Latches SN74ALS841DWR

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ALS841DWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS841DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS841DWR
Integrated Circuits (ICs) - Logic - Latches SN74ALS841DWR
IC LATCH 10BIT D 3ST 24-SOIC

IC LATCH 10BIT D 3ST 24-SOIC

Supplier's Site
Latches - SN74ALS841DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Logic - Latches - SN74ALS841DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS841DWR
Logic - Latches SN74ALS841DWR
IC LATCH 10BIT D 3ST 24-SOIC

IC LATCH 10BIT D 3ST 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS841DWR-ND SN74ALS841DWR SN74ALS841DWR SN74ALS841DWR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Power Dissipation 1000 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details