Hex 2-Input OR Drivers 20-PDIP 0 to 70
Hex 2-Input OR Gate IC, 5V, 24mA, 9ns, PDIP Product overview: SN74ALS832AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS832AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136756-SN74ALS832AN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS832ADWR; SN74ALS832ANE4; SN74ALS832AN; SN74ALS832ADWRG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
OR Gate IC 6 Channel 20-PDIP
OR Gate, ALS Series, 6-Func, 2-Input, TTL, PDIP20
IC GATE OR 6CH 2-INP 20DIP
IC GATE OR 6CH 2-INP 20DIP
Logic Gates Hex 2-Input OR Drivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS832AN | 705-SN74ALS832AN | 136756-SN74ALS832AN | 296-33770-5-ND | SN74ALS832AN | SN74ALS832AN | SN74ALS832AN | SN74ALS832AN | SN74ALS832AN |
| Product Name | SN74ALS832A Hex 2-Input OR Drivers | 5V 24mA Logic IC | Logic - Logic - Gates and Inverters - SN74ALS832AN | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | Buffer/Driver; OR | OR; Buffer, Inverting, OR GATE | NOT; OR; OR Gate | OR | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ALS | TTL | |||||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||||
| Operating Current | 0.0160 mA | 24 mA |