Texas Instruments SN74ALS832A Hex 2-Input OR Drivers SN74ALS832ADW

Description
Hex 2-Input OR Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input OR Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS832A Hex 2-Input OR Drivers - SN74ALS832ADW - Texas Instruments
Dallas, TX, United States
SN74ALS832A Hex 2-Input OR Drivers
SN74ALS832ADW
SN74ALS832A Hex 2-Input OR Drivers SN74ALS832ADW
Hex 2-Input OR Drivers 20-SOIC 0 to 70

Hex 2-Input OR Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 24mA SOIC Logic IC
705-SN74ALS832ADW
5V 24mA SOIC Logic IC 705-SN74ALS832ADW
Hex 2-Input OR Gate IC, 5V, 24mA, 9ns, SOIC Product overview: SN74ALS832ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS832ADW can be used for catalog matching and distributor lookup.

Hex 2-Input OR Gate IC, 5V, 24mA, 9ns, SOIC Product overview: SN74ALS832ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS832ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1016862-SN74ALS832ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1016862-SN74ALS832ADW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1016862-SN74ALS832ADW
Win Source Part Number: 1016862-SN74ALS832AD W Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 6 Standard Package: 25 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS832ADW, 2156-SN74ALS832ADW,S N74ALS832ADWE4,SN74A LS832ADWG4-ND,SN74AL S832ADWG4,SN74ALS832 ADWE4-ND Base Product Number: 74ALS832

Win Source Part Number: 1016862-SN74ALS832ADW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 6
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS832ADW,2156-SN74ALS832ADW,SN74ALS832ADWE4,SN74ALS832ADWG4-ND,SN74ALS832ADWG4,SN74ALS832ADWE4-ND
Base Product Number: 74ALS832

Buy Now Datasheet
Gates and Inverters - SN74ALS832ADW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS832ADW-ND
Gates and Inverters SN74ALS832ADW-ND
OR Gate IC 6 Channel 20-SOIC

OR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS832ADW
Logic Gates SN74ALS832ADW
Logic Gates Hex 2 Input

Logic Gates Hex 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS832ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS832ADW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS832ADW
IC GATE OR 6CH 2-INP 20SOIC

IC GATE OR 6CH 2-INP 20SOIC

Supplier's Site
Gates and Inverters - SN74ALS832ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS832ADW
Gates and Inverters SN74ALS832ADW
OR Gate IC 6 Channel 20-SOIC

OR Gate IC 6 Channel 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS832ADW 705-SN74ALS832ADW 1016862-SN74ALS832ADW SN74ALS832ADW-ND SN74ALS832ADW SN74ALS832ADW SN74ALS832ADW
Product Name SN74ALS832A Hex 2-Input OR Drivers 5V 24mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0160 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers