Hex 2-Input NOR Drivers 20-PDIP 0 to 70 Product overview: SN74ALS805AN3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805AN3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017351-SN74ALS805AN
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS805AN3,T
RoHS Status: RoHS non-compliant
NOR Gate, ALS Series, 6-Func, 2-Input, TTL, PDIP20
IC GATE NOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS805AN3 | 1017351-SN74ALS805AN3 | SN74ALS805AN3 | SN74ALS805AN3 | SN74ALS805AN3 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | Buffer/Driver; NOR; NOR GATE | NOT | OR; NOR |