Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS805ADWE4

Description
Win Source Part Number: 1258007-SN74ALS805AD WE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 6 Standard Package: 125 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258007-SN74ALS805AD WE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 6 Standard Package: 125 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258007-SN74ALS805ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258007-SN74ALS805ADWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258007-SN74ALS805ADWE4
Win Source Part Number: 1258007-SN74ALS805AD WE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 6 Standard Package: 125 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1258007-SN74ALS805ADWE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 6
Standard Package: 125
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
IC GATE NOR 6CH 2-INP 20SOIC Product overview: SN74ALS805ADWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWE4 can be used for catalog matching and distributor lookup.

IC GATE NOR 6CH 2-INP 20SOIC Product overview: SN74ALS805ADWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS805ADWE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS805ADWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS805ADWE4
Logic - Gates and Inverters SN74ALS805ADWE4
IC GATE NOR 6CH 2-INP 20SOIC

IC GATE NOR 6CH 2-INP 20SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS805ADWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS805ADWE4
Gates and Inverters SN74ALS805ADWE4
NOR Gate IC 6 Channel 20-SOIC

NOR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258007-SN74ALS805ADWE4 705-SN74ALS805ADWE4 SN74ALS805ADWE4 SN74ALS805ADWE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Propagation Delay 8 ns 8 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details