Hex 2-Input NAND Drivers 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 006621-SN74ALS804AN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
NAND Gate, ALS Series, 6-Func, 2-Input, TTL, PDIP20
NAND Gate IC 6 Channel 20-PDIP
Hex 2-Input NAND Gate IC, 5V, 8ns, PDIP Product overview: SN74ALS804AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS804AN can be used for catalog matching and distributor lookup.
IC GATE NAND 6CH 2-INP 20DIP
NAND Gate IC 6 Channel 20-PDIP
Logic Gates Hex 2-Input NAND Driver
IC GATE NAND 6CH 2-INP 20DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS804AN | 006621-SN74ALS804AN | SN74ALS804AN | 296-5085-5-ND | 705-SN74ALS804AN | SN74ALS804AN | SN74ALS804AN | SN74ALS804AN | SN74ALS804AN |
| Product Name | SN74ALS804A Hex 2-Input NAND Drivers | Logic - Logic - Gates and Inverters - SN74ALS804AN | Gates and Inverters | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ALS | TTL | |||||||
| Propagation Delay | 8 ns | 8 ns | 8 ns | 8 ns | |||||
| Operating Current | 0.0120 mA | 24 mA |