IC GATE NAND 6CH 2-INP 20SOIC
NAND Gate IC 6 Channel 20-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74ALS804ADWRG4 | SN74ALS804ADWRG4 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Low Level Output Current (Sink) | 24 mA | |
| High Level Output Current (Source) | 15 mA |