Texas Instruments SN74ALS804A Hex 2-Input NAND Drivers SN74ALS804ADW

Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS804A Hex 2-Input NAND Drivers - SN74ALS804ADW - Texas Instruments
Dallas, TX, United States
SN74ALS804A Hex 2-Input NAND Drivers
SN74ALS804ADW
SN74ALS804A Hex 2-Input NAND Drivers SN74ALS804ADW
Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 24mA SOIC Logic IC
705-SN74ALS804ADW
5V 24mA SOIC Logic IC 705-SN74ALS804ADW
Hex 2-Input NAND Gate IC, 5V, 24mA, 8ns, SOIC Product overview: SN74ALS804ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS804ADW can be used for catalog matching and distributor lookup.

Hex 2-Input NAND Gate IC, 5V, 24mA, 8ns, SOIC Product overview: SN74ALS804ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS804ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258009-SN74ALS804ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258009-SN74ALS804ADW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258009-SN74ALS804ADW
Win Source Part Number: 1258009-SN74ALS804AD W Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 6 Standard Package: 25 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS804ADW-T I,SN74ALS804ADWE4,TE XTISSN74ALS804ADW,SN 74ALS804ADWE4,SN74AL S804ADWG4,SN74ALS804 ADWG4 Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1258009-SN74ALS804ADW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 6
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS804ADW-TI,SN74ALS804ADWE4,TEXTISSN74ALS804ADW,SN74ALS804ADWE4,SN74ALS804ADWG4,SN74ALS804ADWG4
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
 - SN74ALS804ADW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 6-Func, 2-Input, TTL, PDSO20

NAND Gate, ALS Series, 6-Func, 2-Input, TTL, PDSO20

Supplier's Site Datasheet
Gates and Inverters - SN74ALS804ADW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS804ADW-ND
Gates and Inverters SN74ALS804ADW-ND
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS804ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS804ADW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS804ADW
IC GATE NAND 6CH 2-INP 20SOIC

IC GATE NAND 6CH 2-INP 20SOIC

Supplier's Site
Gates and Inverters - SN74ALS804ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS804ADW
Gates and Inverters SN74ALS804ADW
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS804ADW 705-SN74ALS804ADW 1258009-SN74ALS804ADW SN74ALS804ADW SN74ALS804ADW-ND SN74ALS804ADW SN74ALS804ADW
Product Name SN74ALS804A Hex 2-Input NAND Drivers 5V 24mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Operating Current 0.0120 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details