8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDIP20
Logic Comparators 8bit Identity
LOGIC, 8BIT IDENTITY COMPARATR, 20DIP; Logic Family / Base Number:74ALS688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC COMPARATOR IDENTITY 8B 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74ALS688N | 296-14748-5-ND | SN74ALS688N | SN74ALS688N | 37AJ9095 | SN74ALS688N |
| Product Name | SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Logic Comparators | Logic, 8Bit Identity Comparatr, 20Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Identity; Magnitude | Identity | Identity | Identity | ||
| Supply Voltage | Other; 4.5 | 4.5V ~ 5.5V | Other; 4.5V | Other | ||
| Package Type | Other; TTL | DIP | DIP; PDIP; Other; PDIP20 | |||
| Logic Family | ALS | TTL | ||||
| Number of Bits | 8 |