Texas Instruments High-Performance Analog Comparators SN74ALS679N

Description
Magnitude Comparator Bit Active High Output 20-PDIP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-33767-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33767-5-ND
Comparators 296-33767-5-ND
Magnitude Comparator Bit Active High Output 20-PDIP

Magnitude Comparator Bit Active High Output 20-PDIP

Buy Now Datasheet
 - SN74ALS679N - Rochester Electronics
Newburyport, MA, United States
Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDIP20

Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS679N
Integrated Circuits (ICs) - Logic - Comparators SN74ALS679N
IC COMPARATOR ADDRESS 12B 20DIP

IC COMPARATOR ADDRESS 12B 20DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-33767-5-ND SN74ALS679N SN74ALS679N
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude
Supply Voltage 4.5V ~ 5.5V Other
Package Type DIP DIP; Other; DIP20
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Linear - Linear - Comparators - MIC845HYC5 - MIC845HYC5 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.75 V to 5.5 V
Package Type Other; SC-70-5
View Details
3 suppliers