Texas Instruments High-Performance Analog Comparators SN74ALS679DW

Description
Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDSO20
Request a Quote Datasheet
Description
Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS679DW - Rochester Electronics
Newburyport, MA, United States
Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDSO20

Address Comparator, ALS Series, 12-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Comparators - SN74ALS679DW-ND - DigiKey
Thief River Falls, MN, United States
Comparators
SN74ALS679DW-ND
Comparators SN74ALS679DW-ND
Magnitude Comparator Bit Active High Output 20-SOIC

Magnitude Comparator Bit Active High Output 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS679DW
Integrated Circuits (ICs) - Logic - Comparators SN74ALS679DW
IC COMPARATOR ADDRESS 12B 20SOIC

IC COMPARATOR ADDRESS 12B 20SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number SN74ALS679DW SN74ALS679DW-ND SN74ALS679DW
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Package Type SOP; Other; SOP20 SOIC
Logic Family TTL
Type Magnitude
Supply Voltage 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901QDRSV - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details