Texas Instruments High-Performance Analog Latches SN74ALS667NT

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ALS667NT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257354-SN74ALS667NT
Integrated Circuits (ICs) - Logic - Latches 1257354-SN74ALS667NT
Win Source Part Number: 1257354-SN74ALS667NT Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 15 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 9ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS667NTE4,TEXTI SSN74ALS667NT,SN74AL S667NTE4,2156-SN74AL S667NT-TI Base Product Number: SN74ALS6

Win Source Part Number: 1257354-SN74ALS667NT
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 15
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 9ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS667NTE4,TEXTISSN74ALS667NT,SN74ALS667NTE4,2156-SN74ALS667NT-TI
Base Product Number: SN74ALS6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS667NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS667NT
Integrated Circuits (ICs) - Logic - Latches SN74ALS667NT
IC D-TYPE TRANSP SGL 8:8 24DIP

IC D-TYPE TRANSP SGL 8:8 24DIP

Supplier's Site
Latches - SN74ALS667NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS667NT-ND 1257354-SN74ALS667NT SN74ALS667NT SN74ALS667NT
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details