Texas Instruments SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666NT

Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs - SN74ALS666NT - Texas Instruments
Dallas, TX, United States
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs
SN74ALS666NT
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666NT
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70

Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-33766-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS666NT
065252-SN74ALS666NT
Logic - Logic - Latches - SN74ALS666NT 065252-SN74ALS666NT
Manufacturer: Texas Instruments Win Source Part Number: 065252-SN74ALS666NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Family Name: SN74ALS666 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Alternative Parts (Cross-Reference): SN74ALS666NSRG4 ; SN74ALS666NS; SN74ALS666DWRG4 ; SN74ALS666NSRE4; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065252-SN74ALS666NT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Family Name: SN74ALS666
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Alternative Parts (Cross-Reference): SN74ALS666NSRG4 ; SN74ALS666NS; SN74ALS666DWRG4 ; SN74ALS666NSRE4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC LATCH TRANSP D 8BIT 24-DIP

IC LATCH TRANSP D 8BIT 24-DIP

Supplier's Site Datasheet
Latches - SN74ALS666NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS666NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS666NT
Integrated Circuits (ICs) - Logic - Latches SN74ALS666NT
IC D-TYPE TRANSP SGL 8:8 24DIP

IC D-TYPE TRANSP SGL 8:8 24DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS666NT 296-33766-5-ND 065252-SN74ALS666NT SN74ALS666NT SN74ALS666NT SN74ALS666NT
Product Name SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ALS666NT Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 73 mA
Propagation Delay 18 ns 6 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details