Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS654DW

Description
Win Source Part Number: 1259874-SN74ALS654DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS654DW,SN 74ALS654DWE4,SN74ALS 654DWG4,TEXTISSN74AL S654DW,SN74ALS654DWE 4,SN74ALS654DWG4 Base Product Number: 74ALS654
Request a Quote Datasheet
Description
Win Source Part Number: 1259874-SN74ALS654DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS654DW,SN 74ALS654DWE4,SN74ALS 654DWG4,TEXTISSN74AL S654DW,SN74ALS654DWE 4,SN74ALS654DWG4 Base Product Number: 74ALS654
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259874-SN74ALS654DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259874-SN74ALS654DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259874-SN74ALS654DW
Win Source Part Number: 1259874-SN74ALS654DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS654DW,SN 74ALS654DWE4,SN74ALS 654DWG4,TEXTISSN74AL S654DW,SN74ALS654DWE 4,SN74ALS654DWG4 Base Product Number: 74ALS654

Win Source Part Number: 1259874-SN74ALS654DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 24mA; 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS654DW,SN74ALS654DWE4,SN74ALS654DWG4,TEXTISSN74ALS654DW,SN74ALS654DWE4,SN74ALS654DWG4
Base Product Number: 74ALS654

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS654DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS654DW
Buffers, Drivers, Receivers, Transceivers SN74ALS654DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259874-SN74ALS654DW SN74ALS654DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details